Manufacturer: Advanced Power Technology
Win Source Part Number: 1146714-APT30D40BG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Rectifiers FG, FRED, 400V, 30A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1146714-APT30D40BG | APT30D40BG |
| Product Name | Diodes, Rectifiers - Single - APT30D40BG | Rectifiers |
| Configuration | Single |