Manufacturer: Microsemi Corporation
Win Source Part Number: 768685-APT30D30BCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 250μA @ 300V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): VS-30CPH03PBF; STTH3003CW; APT30D30BCTG; HER3004PT C0G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 300V, 30A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 768685-APT30D30BCTG | APT30D30BCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT30D30BCTG | Rectifiers |
| Diode Type | Standard | |
| VF | 1.4 volts | |
| VR | 300 volts |