Manufacturer: Advanced Power Technology
Win Source Part Number: 1146709-APT30D20BCAG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Rectifiers FG, FRED, 200V, 30A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146709-APT30D20BCAG | APT30D20BCAG |
| Product Name | Diodes, Rectifiers - Arrays - APT30D20BCAG | Rectifiers |
| Diode Type | Step-Recovery Diode |