Microsemi Corp. Discrete Semiconductor Products APT30D100S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 220240-APT30D100S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: APT30D100S Alternative Parts (Cross-Reference): APT30D100SG; MUR3080; DSI30-08ASSN; DSI30-08ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 220240-APT30D100S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: APT30D100S Alternative Parts (Cross-Reference): APT30D100SG; MUR3080; DSI30-08ASSN; DSI30-08ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 220240-APT30D100S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
220240-APT30D100S
Discrete Semiconductor Products 220240-APT30D100S
Manufacturer: Microsemi Corporation Win Source Part Number: 220240-APT30D100S Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: APT30D100S Alternative Parts (Cross-Reference): APT30D100SG; MUR3080; DSI30-08ASSN; DSI30-08ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 220240-APT30D100S
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: APT30D100S
Alternative Parts (Cross-Reference): APT30D100SG; MUR3080; DSI30-08ASSN; DSI30-08ASN;
Introduction Date: January 26, 2005
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 220240-APT30D100S
Product Name Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1307-005 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - HR1N4469 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers