Manufacturer: Microsemi Corporation
Win Source Part Number: 051451-APT30D100BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A
Reverse Recovery Time (trr): 290ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Rectifiers FG, FRED, 1000V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 051451-APT30D100BG | APT30D100BG |
| Product Name | Diodes, Rectifiers - Single - APT30D100BG | Rectifiers |
| Diode Type | Standard | |
| VF | 2.3 volts | |
| VR | 1000 volts | |
| IR | 0.2500 mA |