Microsemi Corp. Diodes, Rectifiers - Arrays - APT30D100BCTG APT30D100BCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768684-APT30D100BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: APT30D100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; RURG30100CC; HER3008PT; HER3007PT; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768684-APT30D100BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: APT30D100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; RURG30100CC; HER3008PT; HER3007PT; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT30D100BCTG - 768684-APT30D100BCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT30D100BCTG
768684-APT30D100BCTG
Diodes, Rectifiers - Arrays - APT30D100BCTG 768684-APT30D100BCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768684-APT30D100BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: APT30D100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; RURG30100CC; HER3008PT; HER3007PT; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768684-APT30D100BCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 290ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: APT30D100BCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RHRG30100CC; RURG30100CC; HER3008PT; HER3007PT;
Introduction Date: January 26, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT30D100BCTG
Rectifiers APT30D100BCTG
Rectifiers FG, FRED, 1000V, 30A, TO-247, RoHS

Rectifiers FG, FRED, 1000V, 30A, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 768684-APT30D100BCTG APT30D100BCTG
Product Name Diodes, Rectifiers - Arrays - APT30D100BCTG Rectifiers
Diode Type Standard
VF 2.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7514698P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details