Manufacturer: Microsemi Corporation
Win Source Part Number: 760114-APT30D100BCAG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 290ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 18A
Part Status: Obsolete(EOL)
Family Name: APT30D100BCA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RM30DZ-H; APT30D100BCA;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 760114-APT30D100BCAG |
| Product Name | Diodes, Rectifiers - Arrays - APT30D100BCAG |
| Diode Type | Standard |