Microsemi Corp. Diodes, Rectifiers - Arrays - APT30D100B APT30D100B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 220239-APT30D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 220239-APT30D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT30D100B - 220239-APT30D100B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT30D100B
220239-APT30D100B
Diodes, Rectifiers - Arrays - APT30D100B 220239-APT30D100B
Manufacturer: Microsemi Corporation Win Source Part Number: 220239-APT30D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A Reverse Recovery Time (trr): 290ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 220239-APT30D100B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A
Reverse Recovery Time (trr): 290ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1000V 30A Diode and Rectifier - 286-APT30D100B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 30A Diode and Rectifier
286-APT30D100B
1000V 30A Diode and Rectifier 286-APT30D100B
DIODE ARRAY GP 1000V 30A TO247 Product overview: APT30D100B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D100B can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1000V 30A TO247 Product overview: APT30D100B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT30D100B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 220239-APT30D100B 286-APT30D100B
Product Name Diodes, Rectifiers - Arrays - APT30D100B 1000V 30A Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 2.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details