Microsemi Corp. Diodes, Rectifiers - Arrays - APT2X61DQ60J APT2X61DQ60J

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146703-APT2X61DQ60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146703-APT2X61DQ60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X61DQ60J - 1146703-APT2X61DQ60J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X61DQ60J
1146703-APT2X61DQ60J
Diodes, Rectifiers - Arrays - APT2X61DQ60J 1146703-APT2X61DQ60J
Manufacturer: Advanced Power Technology Win Source Part Number: 1146703-APT2X61DQ60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146703-APT2X61DQ60J
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
APT2X61DQ60J
Rectifiers APT2X61DQ60J
Rectifiers FG, FRED, 600V, 60A, SOT-227

Rectifiers FG, FRED, 600V, 60A, SOT-227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1146703-APT2X61DQ60J APT2X61DQ60J
Product Name Diodes, Rectifiers - Arrays - APT2X61DQ60J Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details