Microsemi Corp. Diodes, Rectifiers - Arrays - APT2X61DQ120J APT2X61DQ120J

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018008-APT2X61DQ120 J Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.1V @ 60A Reverse Recovery Time (trr): 265ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018008-APT2X61DQ120 J Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.1V @ 60A Reverse Recovery Time (trr): 265ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X61DQ120J - 1018008-APT2X61DQ120J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X61DQ120J
1018008-APT2X61DQ120J
Diodes, Rectifiers - Arrays - APT2X61DQ120J 1018008-APT2X61DQ120J
Manufacturer: Microsemi Corporation Win Source Part Number: 1018008-APT2X61DQ120 J Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.1V @ 60A Reverse Recovery Time (trr): 265ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: ISOTOP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018008-APT2X61DQ120J
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 3.1V @ 60A
Reverse Recovery Time (trr): 265ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT2X61DQ120J
Rectifiers APT2X61DQ120J
Rectifiers FG, FRED, 1200V, 60A, SOT-227

Rectifiers FG, FRED, 1200V, 60A, SOT-227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1018008-APT2X61DQ120J APT2X61DQ120J
Product Name Diodes, Rectifiers - Arrays - APT2X61DQ120J Rectifiers
Diode Type Standard
Life Cycle Stage Active
VF 3.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Dual high-voltage switching diodes - BAV23,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers