Manufacturer: Microsemi Corporation
Win Source Part Number: 1325757-APT2X60DC120
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: No Recovery Time > 500mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 60 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 1.2 mA @ 1200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Supplier Device Package: SOT-227
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X60DC120J-ND,150
Base Product Number: APT2X60
RoHS Status: RoHS Compliant
DIODE MOD SIC 1200V 60A SOT227
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1325757-APT2X60DC120J | APT2X60DC120J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | |
| VF | 1.8 volts | 1.8 volts |
| VR | 1200 volts |