Manufacturer: Microsemi Corporation
Win Source Part Number: 051450-APT2X60D60J
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A
Reverse Recovery Time (trr): 130ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOTOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Rectifiers FG, FRED, 600V, 60A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 051450-APT2X60D60J | APT2X60D60J |
| Product Name | Diodes, Rectifiers - Arrays - APT2X60D60J | Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 1.8 volts |