Manufacturer: Microsemi Corporation
Win Source Part Number: 763146-APT2X31DQ60J
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Family Name: APT2x31DQ60J
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FF1N30HS60DD_NL; DSEP2x31-06B; FF1N30HS60DD_Q; DSEP2X31-06B; APT2X31D60J;
Introduction Date: August 16, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 600V, 30A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 763146-APT2X31DQ60J | APT2X31DQ60J |
| Product Name | Diodes, Rectifiers - Arrays - APT2X31DQ60J | Rectifiers |
| Diode Type | Standard |