Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays APT2X31DC60J

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325173-APT2X31DC60J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 600 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X31DC60J-ND,150- APT2X31DC60J Base Product Number: APT2X31 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325173-APT2X31DC60J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 600 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X31DC60J-ND,150- APT2X31DC60J Base Product Number: APT2X31 RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325173-APT2X31DC60J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325173-APT2X31DC60J
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325173-APT2X31DC60J
Manufacturer: Microsemi Corporation Win Source Part Number: 1325173-APT2X31DC60J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 600 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: APT2X31DC60J-ND,150- APT2X31DC60J Base Product Number: APT2X31 RoHS Status: RoHS Compliant

Manufacturer: Microsemi Corporation
Win Source Part Number: 1325173-APT2X31DC60J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: No Recovery Time > 500mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 600 µA @ 600 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: SOT-227
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT2X31DC60J-ND,150-APT2X31DC60J
Base Product Number: APT2X31
RoHS Status: RoHS Compliant

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X31DC60J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X31DC60J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X31DC60J
DIODE MOD SIC SCHOT 600V SOT227

DIODE MOD SIC SCHOT 600V SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1325173-APT2X31DC60J APT2X31DC60J
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
View Details
8 suppliers
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details