Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays APT2X31DC120J

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325765-APT2X31DC120 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 1200 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8541.10.0080 Other Part Number: 150-APT2X31DC120J,AP T2X31DC120J-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1325765-APT2X31DC120 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 1200 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8541.10.0080 Other Part Number: 150-APT2X31DC120J,AP T2X31DC120J-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325765-APT2X31DC120J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325765-APT2X31DC120J
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325765-APT2X31DC120J
Manufacturer: Microsemi Corporation Win Source Part Number: 1325765-APT2X31DC120 J Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Bulk Speed: No Recovery Time > 500mA (Io) Standard Package: 1 Mounting: Chassis Mount Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 600 µA @ 1200 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8541.10.0080 Other Part Number: 150-APT2X31DC120J,AP T2X31DC120J-ND Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1325765-APT2X31DC120J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Bulk
Speed: No Recovery Time > 500mA (Io)
Standard Package: 1
Mounting: Chassis Mount
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 30 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 600 µA @ 1200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: SOT-227
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8541.10.0080
Other Part Number: 150-APT2X31DC120J,APT2X31DC120J-ND
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - APT2X31DC120J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT2X31DC120J
Discrete Semiconductor Products - Diodes - Rectifiers APT2X31DC120J
DIODE MOD SIC 1200V 30A SOT227

DIODE MOD SIC 1200V 30A SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1325765-APT2X31DC120J APT2X31DC120J
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Silicon Carbide Schottky
VF 1.8 volts 1.8 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details