Microsemi Corp. Diodes, Rectifiers - Arrays - APT2X31D120J APT2X31D120J

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146702-APT2X31D120J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146702-APT2X31D120J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X31D120J - 1146702-APT2X31D120J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X31D120J
1146702-APT2X31D120J
Diodes, Rectifiers - Arrays - APT2X31D120J 1146702-APT2X31D120J
Manufacturer: Advanced Power Technology Win Source Part Number: 1146702-APT2X31D120J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146702-APT2X31D120J
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
APT2X31D120J
Rectifiers APT2X31D120J
Rectifiers FG, FRED, 1200V, 30A, SOT-227

Rectifiers FG, FRED, 1200V, 30A, SOT-227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1146702-APT2X31D120J APT2X31D120J
Product Name Diodes, Rectifiers - Arrays - APT2X31D120J Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
High-speed switching diode - BAV756S,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers