Manufacturer: Advanced Power Technology
Win Source Part Number: 1146700-APT2X30D100J
Manufacturer Homepage: www.advpowertech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 1000V, 30A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146700-APT2X30D100J | APT2X30D100J |
| Product Name | Diodes, Rectifiers - Arrays - APT2X30D100J | Rectifiers |
| Diode Type | Step-Recovery Diode |