Microsemi Corp. Diodes, Rectifiers - Arrays - APT2X101DQ120J APT2X101DQ120J

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146699-APT2X101DQ12 0J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146699-APT2X101DQ12 0J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X101DQ120J - 1146699-APT2X101DQ120J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X101DQ120J
1146699-APT2X101DQ120J
Diodes, Rectifiers - Arrays - APT2X101DQ120J 1146699-APT2X101DQ120J
Manufacturer: Advanced Power Technology Win Source Part Number: 1146699-APT2X101DQ12 0J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146699-APT2X101DQ120J
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
APT2X101DQ120J
Rectifiers APT2X101DQ120J
Rectifiers FG, FRED, 1200V, 100A, SOT-227

Rectifiers FG, FRED, 1200V, 100A, SOT-227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1146699-APT2X101DQ120J APT2X101DQ120J
Product Name Diodes, Rectifiers - Arrays - APT2X101DQ120J Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Schottky Diodes & Rectifiers - 7513336P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details