Microsemi Corp. Diodes, Rectifiers - Arrays - APT2X101D60J APT2X101D60J

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146698-APT2X101D60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146698-APT2X101D60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT2X101D60J - 1146698-APT2X101D60J - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT2X101D60J
1146698-APT2X101D60J
Diodes, Rectifiers - Arrays - APT2X101D60J 1146698-APT2X101D60J
Manufacturer: Advanced Power Technology Win Source Part Number: 1146698-APT2X101D60J Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146698-APT2X101D60J
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
APT2X101D60J
Rectifiers APT2X101D60J
Rectifiers FG, FRED, 600V, 60A, SOT-227

Rectifiers FG, FRED, 600V, 60A, SOT-227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1146698-APT2X101D60J APT2X101D60J
Product Name Diodes, Rectifiers - Arrays - APT2X101D60J Rectifiers
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1223235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual high-voltage switching diodes - BAV23-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
View Details
3 suppliers