Manufacturer: Advanced Power Technology
Win Source Part Number: 1146697-APT2X101D120
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 1200V, 100A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146697-APT2X101D120J | APT2X101D120J |
| Product Name | Diodes, Rectifiers - Arrays - APT2X101D120J | Rectifiers |
| Diode Type | Step-Recovery Diode |