APT29F80J is an 800V, N-channel FREDFET power MOSFET designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It is packaged in an SOT-227 (ISOTOP®) case with dimensions of 31.5 mm × 25.2 mm × 4.8 mm and weighs 29.2 g. The device has a maximum drain-source on-resistance of 0.21 Ω at 25°C, a pulsed drain current of 173 A, and a single-pulse avalanche energy rating of 1979 mJ. It features fast switching with a reverse recovery time of 370 ns at 25°C and low gate charge of 303 nC. The part is RoHS compliant, UL recognized (file E145592), and rated for operation from -55°C to 150°C junction temperature with 2500 V RMS isolation. Thermal resistance from junction to case is 0.23 °C/W.
MOSFET FG, FREDFET, 800V, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT29F80J |
| Product Name | MOSFET |