The APT29F100B2 is a 1000V N-channel FREDFET power MOSFET designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It is packaged in a TO-264 case with a weight of 6.2 g and a maximum mounting torque of 1.1 N·m. The device has a maximum drain-source on-resistance of 0.44 Ω at 10 V gate voltage and 16 A drain current, with a reverse recovery time of up to 270 ns at 25°C. It supports a continuous drain current of 30 A at 25°C and a single-pulse avalanche energy of 1875 mJ. The part is RoHS compliant and operates between -55°C and 150°C junction temperature.
MOSFET FG, FREDFET, 1000V, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT29F100B2 |
| Product Name | MOSFET |