Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT28M120B2 APT28M120B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051449-APT28M120B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 300nC @ 10V Max Input Capacitance: 9670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 560 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051449-APT28M120B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 300nC @ 10V Max Input Capacitance: 9670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 560 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT28M120B2 - 051449-APT28M120B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT28M120B2
051449-APT28M120B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT28M120B2 051449-APT28M120B2
Manufacturer: Microsemi Corporation Win Source Part Number: 051449-APT28M120B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1135W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 300nC @ 10V Max Input Capacitance: 9670pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 560 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051449-APT28M120B2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1135W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 1200V (1.2kV)
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 9670pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 560 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1200V, TO-247 T-MAX

MOSFET FG, MOSFET, 1200V, TO-247 T-MAX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051449-APT28M120B2 APT28M120B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT28M120B2 MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 1200 volts
PD 1.14E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5106MM/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type VSSOP10
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 98-0193 - 858716-98-0193 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1658742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2030
View Details
MOSFET - BUK6Y57-60PX - VAST STOCK CO., LIMITED
View Details
2 suppliers