Microsemi Corp. 1200V 25A MOSFET Transistor APT25SM120B

Description
SICFET N-CH 1200V 25A TO247 Product overview: APT25SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT25SM120B can be used for catalog matching and distributor lookup.
Request a Quote
Description
SICFET N-CH 1200V 25A TO247 Product overview: APT25SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT25SM120B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200V 25A MOSFET Transistor - 278-APT25SM120B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 25A MOSFET Transistor
278-APT25SM120B
1200V 25A MOSFET Transistor 278-APT25SM120B
SICFET N-CH 1200V 25A TO247 Product overview: APT25SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT25SM120B can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 25A TO247 Product overview: APT25SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT25SM120B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1027135-APT25SM120B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1027135-APT25SM120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1027135-APT25SM120B
Win Source Part Number: 1027135-APT25SM120B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 175mOhm @ 10A, 20V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 175W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 20 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: APT25SM120B-ND,150-A PT25SM120B Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1027135-APT25SM120B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 175mOhm @ 10A, 20V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 175W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 20 V
Vgs (Max): +25V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: APT25SM120B-ND,150-APT25SM120B
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT25SM120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT25SM120B
SICFET N-CH 1200V 25A TO247

SICFET N-CH 1200V 25A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-APT25SM120B 1027135-APT25SM120B APT25SM120B
Product Name 1200V 25A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 175000 milliwatts
Unlock Full Specs
to access all available technical data