Microsemi Corp. MOSFET APT24M80B

Description
MOSFET FG, MOSFET, 800V, TO-247
Description
MOSFET FG, MOSFET, 800V, TO-247
Datasheet
Datasheet Summary
Powered by GS/AI

APT24M80B is an 800V, 25A N-channel MOSFET in a TO-247 package for switch-mode power applications such as PFC, boost, and flyback converters. It has a maximum drain-source on-resistance of 0.39Ω at 10V gate drive and 12A current, and a single-pulse avalanche energy rating of 975 mJ. The device features ultra-low gate-to-drain capacitance for reduced switching noise and EMI, with a gate charge of 150 nC. It operates from -55°C to 150°C junction temperature and meets RoHS compliance. The TO-247 package has a thermal resistance from junction to case of 0.20°C/W and a mounting torque rating of 1.1 N·m.

Datasheet Summary
Powered by GS/AI

APT24M80B is an 800V, 25A N-channel MOSFET in a TO-247 package for switch-mode power applications such as PFC, boost, and flyback converters. It has a maximum drain-source on-resistance of 0.39Ω at 10V gate drive and 12A current, and a single-pulse avalanche energy rating of 975 mJ. The device features ultra-low gate-to-drain capacitance for reduced switching noise and EMI, with a gate charge of 150 nC. It operates from -55°C to 150°C junction temperature and meets RoHS compliance. The TO-247 package has a thermal resistance from junction to case of 0.20°C/W and a mounting torque rating of 1.1 N·m.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 800V, TO-247

MOSFET FG, MOSFET, 800V, TO-247

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT24M80B
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827079P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910027SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers