Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24M120B2 APT24M120B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146684-APT24M120B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: APT24M120B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8370pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 630 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IXFR20N120P; SCT10N120AG; SCT10N120; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146684-APT24M120B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: APT24M120B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8370pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 630 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IXFR20N120P; SCT10N120AG; SCT10N120; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24M120B2 - 1146684-APT24M120B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24M120B2
1146684-APT24M120B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24M120B2 1146684-APT24M120B2
Manufacturer: Microsemi Corporation Win Source Part Number: 1146684-APT24M120B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: APT24M120B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8370pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 630 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): IXFR20N120P; SCT10N120AG; SCT10N120; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146684-APT24M120B2
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: APT24M120B2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8370pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 630 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): IXFR20N120P; SCT10N120AG; SCT10N120;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146684-APT24M120B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24M120B2
PD 1.04E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers
MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers