Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24F50B APT24F50B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051445-APT24F50B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3630pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051445-APT24F50B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3630pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24F50B - 051445-APT24F50B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24F50B
051445-APT24F50B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24F50B 051445-APT24F50B
Manufacturer: Microsemi Corporation Win Source Part Number: 051445-APT24F50B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3630pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051445-APT24F50B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 335W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3630pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 240 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-247

MOSFET FG, FREDFET, 500V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051445-APT24F50B APT24F50B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT24F50B MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 335000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR120ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910023SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers