APT20M38SVRG/TR is an N-channel enhancement mode power MOSFET in a D3PAK surface mount package, rated for 200 V drain-source voltage and 67 A continuous drain current at 25°C. It has a maximum on-state resistance of 0.038 Ω at VGS = 10 V and a gate-source threshold voltage range of 2 to 4 V. The device is 100% avalanche tested, with a single-pulse avalanche energy rating of 1300 mJ and repetitive avalanche current of 67 A. It operates from -55°C to 150°C junction temperature and meets RoHS standards. The D3PAK package measures 13.51 mm x 9.65 mm with a lead height of 1.57 mm.
MOSFET FG, MOSFET, 200V, 0.038_OHM, D3, TO-268, RoHS, TAPE & REEL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT20M38SVRG/TR |
| Product Name | MOSFET |