APT20M22JVRU3 is an ISOTOP® packaged MOSFET power module designed for AC and DC motor control and switched mode power supplies. The device features a 200 V drain-source breakdown voltage, a maximum continuous drain current of 97 A at 25°C case temperature, and a drain-source on-resistance of 22 mΩ at 25°C. It is rated for 50 mJ repetitive avalanche energy and 2500 mJ single-pulse avalanche energy, with a peak pulse drain current of 388 A. The ISOTOP® (SOT-227) package provides direct heatsink mounting, low thermal resistance, and low stray inductance. The part is RoHS compliant and complies with the ISOTOP® package standard. Junction-to-case thermal resistance is 0.28 °C/W for the MOSFET, and the isolation voltage is 2500 V RMS. The package dimensions are 31.5 mm × 25.4 mm × 8.9 mm.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT20M22JVRU3 |
| Product Name | MOSFET |