Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VRG APT20M22B2VRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911631-APT20M22B2VRG Series: POWER MOS V® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 100A (Tc) 520W (Tc) Through Hole T-MAX™ [B2] Package: Tube Package: TO-247-3 Variant Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911631-APT20M22B2VRG Series: POWER MOS V® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 100A (Tc) 520W (Tc) Through Hole T-MAX™ [B2] Package: Tube Package: TO-247-3 Variant Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VRG - 911631-APT20M22B2VRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VRG
911631-APT20M22B2VRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VRG 911631-APT20M22B2VRG
Manufacturer: Microsemi Corporation Win Source Part Number: 911631-APT20M22B2VRG Series: POWER MOS V® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 100A (Tc) 520W (Tc) Through Hole T-MAX™ [B2] Package: Tube Package: TO-247-3 Variant Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 911631-APT20M22B2VRG
Series: POWER MOS V®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 100A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]
Package: Tube
Package: TO-247-3 Variant
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: T-MAX™ [B2]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT20M22B2VRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT20M22B2VRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT20M22B2VRG
MOSFET N-CH 200V 100A T-MAX

MOSFET N-CH 200V 100A T-MAX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 911631-APT20M22B2VRG APT20M22B2VRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
75V 42A DPAK MOSFET Transistor - 278-AUIRFR2607Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers