Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFRG APT20M22B2VFRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768679-APT20M22B2VFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M22B2VFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STY100NS20FD; IXFX90N20Q; STW75NF20; STW90NF20; Introduction Date: February 24, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768679-APT20M22B2VFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M22B2VFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STY100NS20FD; IXFX90N20Q; STW75NF20; STW90NF20; Introduction Date: February 24, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFRG - 768679-APT20M22B2VFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFRG
768679-APT20M22B2VFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFRG 768679-APT20M22B2VFRG
Manufacturer: Microsemi Corporation Win Source Part Number: 768679-APT20M22B2VFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M22B2VFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STY100NS20FD; IXFX90N20Q; STW75NF20; STW90NF20; Introduction Date: February 24, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768679-APT20M22B2VFRG
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Part Status: Obsolete(EOL)
Family Name: APT20M22B2VFR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STY100NS20FD; IXFX90N20Q; STW75NF20; STW90NF20;
Introduction Date: February 24, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT20M22B2VFRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT20M22B2VFRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT20M22B2VFRG
MOSFET N-CH 200V 100A T-MAX

MOSFET N-CH 200V 100A T-MAX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 768679-APT20M22B2VFRG APT20M22B2VFRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details