Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18M80B APT18M80B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051441-APT18M80B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3760pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051441-APT18M80B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3760pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18M80B - 051441-APT18M80B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18M80B
051441-APT18M80B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18M80B 051441-APT18M80B
Manufacturer: Microsemi Corporation Win Source Part Number: 051441-APT18M80B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3760pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051441-APT18M80B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3760pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051441-APT18M80B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18M80B
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2156587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers