Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F80B APT17F80B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146656-APT17F80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: APT17F80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 122nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3757pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 580 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): STW11NB80; STW9N80K5; IXFH17N80QSN; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146656-APT17F80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: APT17F80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 122nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3757pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 580 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): STW11NB80; STW9N80K5; IXFH17N80QSN; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F80B - 1146656-APT17F80B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F80B
1146656-APT17F80B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F80B 1146656-APT17F80B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146656-APT17F80B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Family Name: APT17F80B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 122nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3757pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 580 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): STW11NB80; STW9N80K5; IXFH17N80QSN; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146656-APT17F80B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Family Name: APT17F80B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 122nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3757pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 580 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): STW11NB80; STW9N80K5; IXFH17N80QSN;
Introduction Date: May 21, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 800V, TO-247

MOSFET FG, FREDFET, 800V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146656-APT17F80B APT17F80B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F80B MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers