Manufacturer: Microsemi Corporation
Win Source Part Number: 1146647-APT15S20KG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 25A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 250μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: APT15S20K
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220 [K]
Voltage - Forward (Vf) (Maximum) @ If: 830mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Introduction Date: June 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 200V 25A TO220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1146647-APT15S20KG | APT15S20KG |
| Product Name | Diodes, Rectifiers - Single - APT15S20KG | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.8300 volts | 0.8300 volts |