Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT15F50K APT15F50K

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051435-APT15F50K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 223W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 500μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Rds On at Id,Vgs: 390 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051435-APT15F50K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 223W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 500μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Rds On at Id,Vgs: 390 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT15F50K - 051435-APT15F50K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT15F50K
051435-APT15F50K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT15F50K 051435-APT15F50K
Manufacturer: Microsemi Corporation Win Source Part Number: 051435-APT15F50K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 223W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 500μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Rds On at Id,Vgs: 390 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Microsemi Corporation
Win Source Part Number: 051435-APT15F50K
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 223W (Tc)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 [K]
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 500μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 2250pF @ 25V
Maximum Rds On at Id,Vgs: 390 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT15F50K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT15F50K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT15F50K
MOSFET N-CH 500V 15A TO220

MOSFET N-CH 500V 15A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 051435-APT15F50K APT15F50K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT15F50K Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 223000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details