Microsemi Corp. Diodes, Rectifiers - Arrays - APT15DS60BG APT15DS60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768674-APT15DS60BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 150μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 13A Family Name: APT15DS60B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): APT15DS60B; Introduction Date: February 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768674-APT15DS60BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 150μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 13A Family Name: APT15DS60B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): APT15DS60B; Introduction Date: February 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT15DS60BG - 768674-APT15DS60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT15DS60BG
768674-APT15DS60BG
Diodes, Rectifiers - Arrays - APT15DS60BG 768674-APT15DS60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 768674-APT15DS60BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 14ns Current - Reverse Leakage @ Vr: 150μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 13A Family Name: APT15DS60B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): APT15DS60B; Introduction Date: February 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Microsemi Corporation
Win Source Part Number: 768674-APT15DS60BG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 14ns
Current - Reverse Leakage @ Vr: 150μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 13A
Family Name: APT15DS60B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 4V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): APT15DS60B;
Introduction Date: February 28, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 768674-APT15DS60BG
Product Name Diodes, Rectifiers - Arrays - APT15DS60BG
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
General-purpose dual Schottky diode - BAS40-06W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
2 suppliers