Microsemi Corp. Diodes, Rectifiers - Single - APT15DQ60KG APT15DQ60KG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1017970-APT15DQ60KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 15A Reverse Recovery Time (trr): 19ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1017970-APT15DQ60KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 15A Reverse Recovery Time (trr): 19ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT15DQ60KG - 1017970-APT15DQ60KG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT15DQ60KG
1017970-APT15DQ60KG
Diodes, Rectifiers - Single - APT15DQ60KG 1017970-APT15DQ60KG
Manufacturer: Microsemi Corporation Win Source Part Number: 1017970-APT15DQ60KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 15A Reverse Recovery Time (trr): 19ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1017970-APT15DQ60KG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 15A
Reverse Recovery Time (trr): 19ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220 [K]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT15DQ60KG
Rectifiers APT15DQ60KG
Rectifiers FG, FRED, 600V, TO-220, RoHS

Rectifiers FG, FRED, 600V, TO-220, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1017970-APT15DQ60KG APT15DQ60KG
Product Name Diodes, Rectifiers - Single - APT15DQ60KG Rectifiers
Diode Type Standard
VF 2.4 volts
VR 600 volts
IR 0.0250 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR3SM8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers