Manufacturer: Microsemi Corporation
Win Source Part Number: 768673-APT15DQ60BG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 19ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: APT15DQ60BG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 2.4V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): FDRW15S60L; ISL9R1560G2_NL; FFH15S60STU; FFH15S60S;
Introduction Date: January 26, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Rectifiers FG, FRED, 600V, 15A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 768673-APT15DQ60BG | APT15DQ60BG |
| Product Name | Diodes, Rectifiers - Single - APT15DQ60BG | Rectifiers |
| Diode Type | Standard | |
| VF | 2.4 volts | |
| VR | 600 volts | |
| IR | 0.0250 mA |