Microsemi Corp. Diodes, Rectifiers - Single - APT15DQ120KG APT15DQ120KG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199256-APT15DQ120KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 15A Reverse Recovery Time (trr): 240ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199256-APT15DQ120KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 15A Reverse Recovery Time (trr): 240ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT15DQ120KG - 199256-APT15DQ120KG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT15DQ120KG
199256-APT15DQ120KG
Diodes, Rectifiers - Single - APT15DQ120KG 199256-APT15DQ120KG
Manufacturer: Microsemi Corporation Win Source Part Number: 199256-APT15DQ120KG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 15A Reverse Recovery Time (trr): 240ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220 [K] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 199256-APT15DQ120KG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 15A
Reverse Recovery Time (trr): 240ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220 [K]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT15DQ120KG
Rectifiers APT15DQ120KG
Rectifiers FG, FRED, 1200V, TO-220, RoHS

Rectifiers FG, FRED, 1200V, TO-220, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 199256-APT15DQ120KG APT15DQ120KG
Product Name Diodes, Rectifiers - Single - APT15DQ120KG Rectifiers
Diode Type Standard
VF 3.3 volts
VR 1200 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH10KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers