Manufacturer: Microsemi Corporation
Win Source Part Number: 078484-APT15D60KG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 15A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220 [K]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Rectifiers FG, FRED, 600V, 15A, TO-220, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 078484-APT15D60KG | APT15D60KG |
| Product Name | Diodes, Rectifiers - Single - APT15D60KG | Rectifiers |
| Diode Type | Standard | |
| VF | 1.8 volts | |
| VR | 600 volts | |
| IR | 0.2500 mA |