Manufacturer: Advanced Power Technology
Win Source Part Number: 1146630-APT15D60BCTG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 600V, 15A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146630-APT15D60BCTG | APT15D60BCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT15D60BCTG | Rectifiers |
| Diode Type | Step-Recovery Diode |