Microsemi Corp. Diodes, Rectifiers - Single - APT15D30KG APT15D30KG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768672-APT15D30KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 150μA @ 300V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT15D30K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): VS-15ETH03PbF; DPG15I300PA; DSEP15-03A; VS-15ETH03-M3; Introduction Date: May 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768672-APT15D30KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 150μA @ 300V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT15D30K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): VS-15ETH03PbF; DPG15I300PA; DSEP15-03A; VS-15ETH03-M3; Introduction Date: May 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT15D30KG - 768672-APT15D30KG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT15D30KG
768672-APT15D30KG
Diodes, Rectifiers - Single - APT15D30KG 768672-APT15D30KG
Manufacturer: Microsemi Corporation Win Source Part Number: 768672-APT15D30KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Current - Reverse Leakage @ Vr: 150μA @ 300V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT15D30K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): VS-15ETH03PbF; DPG15I300PA; DSEP15-03A; VS-15ETH03-M3; Introduction Date: May 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768672-APT15D30KG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 32ns
Current - Reverse Leakage @ Vr: 150μA @ 300V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: APT15D30K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): VS-15ETH03PbF; DPG15I300PA; DSEP15-03A; VS-15ETH03-M3;
Introduction Date: May 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT15D30KG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT15D30KG
Discrete Semiconductor Products - Diodes - Rectifiers APT15D30KG
DIODE GP 300V 15A TO220

DIODE GP 300V 15A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 768672-APT15D30KG APT15D30KG
Product Name Diodes, Rectifiers - Single - APT15D30KG Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.4 volts 1.4 volts
VR 300 volts
IR 0.1500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
5 suppliers