Microsemi Corp. Diodes, Rectifiers - Arrays - APT15D120BCTG APT15D120BCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768671-APT15D120BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 260ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: APT15D120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): FFA15U120DN; DSEC30-12ASN; DSEC30-12A; VS-HFA12PA120C-N3; Introduction Date: November 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768671-APT15D120BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 260ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: APT15D120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): FFA15U120DN; DSEC30-12ASN; DSEC30-12A; VS-HFA12PA120C-N3; Introduction Date: November 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT15D120BCTG - 768671-APT15D120BCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT15D120BCTG
768671-APT15D120BCTG
Diodes, Rectifiers - Arrays - APT15D120BCTG 768671-APT15D120BCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768671-APT15D120BCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 260ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: APT15D120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): FFA15U120DN; DSEC30-12ASN; DSEC30-12A; VS-HFA12PA120C-N3; Introduction Date: November 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768671-APT15D120BCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 260ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: APT15D120BCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): FFA15U120DN; DSEC30-12ASN; DSEC30-12A; VS-HFA12PA120C-N3;
Introduction Date: November 04, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT15D120BCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT15D120BCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT15D120BCTG
DIODE ARRAY GP 1200V 15A TO247

DIODE ARRAY GP 1200V 15A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 768671-APT15D120BCTG APT15D120BCTG
Product Name Diodes, Rectifiers - Arrays - APT15D120BCTG Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.5 volts 2.5 volts
VR 1200 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1250 to 1.25 volts
View Details
4 suppliers