Manufacturer: Advanced Power Technology
Win Source Part Number: 1146622-APT15D100KG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 1000V, 15A, TO-220, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1146622-APT15D100KG | APT15D100KG |
| Product Name | Diodes, Rectifiers - Single - APT15D100KG | Rectifiers |
| Configuration | Single |