Microsemi Corp. MOSFET APT14F100B

Description
MOSFET FG, FREDFET, 1000V, TO-247
Description
MOSFET FG, FREDFET, 1000V, TO-247
Datasheet
Datasheet Summary
Powered by GS/AI

APT14F100B is a 1000V, 14A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It features a maximum drain-source on-resistance of 0.98Ω at 10V gate drive, a reverse recovery time of ≤240ns at 25°C, and a single-pulse avalanche energy rating of 875 mJ. The device has a gate-source threshold voltage range of 2.5V to 5V, a total gate charge of 120 nC, and operates over a junction temperature range from -55°C to 150°C. Mounting torque for the TO-247 package is 1.1 N·m, and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

APT14F100B is a 1000V, 14A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It features a maximum drain-source on-resistance of 0.98Ω at 10V gate drive, a reverse recovery time of ≤240ns at 25°C, and a single-pulse avalanche energy rating of 875 mJ. The device has a gate-source threshold voltage range of 2.5V to 5V, a total gate charge of 120 nC, and operates over a junction temperature range from -55°C to 150°C. Mounting torque for the TO-247 package is 1.1 N·m, and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1000V, TO-247

MOSFET FG, FREDFET, 1000V, TO-247

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT14F100B
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 40 V, 8.5 mOhm standard level MOSFET - BUK7K8R7-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
8 suppliers
PMIC - PMIC - Gate Drivers - LM2725M/NOPB - 1053308-LM2725M/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 8-SOIC
View Details
MOSFETs - 1709044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details