The APT13F120S is a 1200V N-channel FREDFET power MOSFET in a TO-247 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It has a maximum continuous drain current of 14A at 25℃ and 9A at 100℃, with a drain-source on-resistance of 1.2Ω maximum at 10V gate drive. The device features a reverse recovery time of 250ns at 25℃ and 520ns at 125℃, and is rated for 1070mJ single-pulse avalanche energy. It has a gate-source threshold voltage of 2.5V to 5V, a total gate charge of 145nC, and operates between -55℃ and 150℃ junction temperature. The device meets RoHS compliance and is optimized for low EMI, low switching losses, and reliable paralleling.
MOSFET FG, FREDFET, 1200V, TO-268
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT13F120S |
| Product Name | MOSFET |