Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT13F120B APT13F120B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146618-APT13F120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Family Name: APT13F120B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4765pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 7A, 10V Alternative Parts (Cross-Reference): STW8N120K5; STFW8N120K5; IXFR16N120P; Introduction Date: September 10, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146618-APT13F120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Family Name: APT13F120B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4765pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 7A, 10V Alternative Parts (Cross-Reference): STW8N120K5; STFW8N120K5; IXFR16N120P; Introduction Date: September 10, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT13F120B - 1146618-APT13F120B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT13F120B
1146618-APT13F120B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT13F120B 1146618-APT13F120B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146618-APT13F120B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Family Name: APT13F120B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4765pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 7A, 10V Alternative Parts (Cross-Reference): STW8N120K5; STFW8N120K5; IXFR16N120P; Introduction Date: September 10, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146618-APT13F120B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Family Name: APT13F120B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 145nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4765pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 625W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 7A, 10V
Alternative Parts (Cross-Reference): STW8N120K5; STFW8N120K5; IXFR16N120P;
Introduction Date: September 10, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1200V, TO-247

MOSFET FG, FREDFET, 1200V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146618-APT13F120B APT13F120B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT13F120B MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 348943 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TO247-4
View Details
2 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers