Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057LFLLG APT12057LFLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768665-APT12057LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057LFLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5155pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768665-APT12057LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057LFLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5155pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057LFLLG - 768665-APT12057LFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057LFLLG
768665-APT12057LFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057LFLLG 768665-APT12057LFLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768665-APT12057LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057LFLLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5155pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: July 20, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768665-APT12057LFLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: APT12057LFLLG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5155pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 690W (Tc)
Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC;
Introduction Date: July 20, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET,1200V,0.57_O HM, TO-264, RoHS

MOSFET FG, FREDFET,1200V,0.57_OHM, TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768665-APT12057LFLLG APT12057LFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057LFLLG MOSFET
PD 690000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSOT
View Details
Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers