Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057B2LLG APT12057B2LLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768664-APT12057B2LLG Series: POWER MOS 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: September 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768664-APT12057B2LLG Series: POWER MOS 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: September 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057B2LLG - 768664-APT12057B2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057B2LLG
768664-APT12057B2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057B2LLG 768664-APT12057B2LLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768664-APT12057B2LLG Series: POWER MOS 7 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT12057B2LLG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 1200V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 690W (Tc) Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC; Introduction Date: September 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768664-APT12057B2LLG
Series: POWER MOS 7
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: APT12057B2LLG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6200pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 690W (Tc)
Rds On (Maximum) @ Id, Vgs: 570 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): SCT10N120; IXFK20N120P; IXFX20N120P; SCT2450KEC;
Introduction Date: September 19, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET,1200V, TO-247 T-MAX, RoHS

MOSFET FG, MOSFET,1200V, TO-247 T-MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768664-APT12057B2LLG APT12057B2LLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12057B2LLG MOSFET
PD 690000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia - 58T9005 - Newark, An Avnet Company
Specs
Polarity P-Channel
IDSS 160 milliamps
rDS(on) 4.5 ohms
View Details
MOSFET Transistor - 285-058N03L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers