Microsemi Corp. 650V 17A TO220 Diode and Rectifier APT10SCD65K

Description
DIODE SIL CARB 650V 17A TO220 Product overview: APT10SCD65K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 17A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD65K can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SIL CARB 650V 17A TO220 Product overview: APT10SCD65K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 17A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD65K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650V 17A TO220 Diode and Rectifier - 280-APT10SCD65K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 17A TO220 Diode and Rectifier
280-APT10SCD65K
650V 17A TO220 Diode and Rectifier 280-APT10SCD65K
DIODE SIL CARB 650V 17A TO220 Product overview: APT10SCD65K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 17A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD65K can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 17A TO220 Product overview: APT10SCD65K from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 17A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT10SCD65K can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - APT10SCD65K - 814282-APT10SCD65K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT10SCD65K
814282-APT10SCD65K
Diodes, Rectifiers - Single - APT10SCD65K 814282-APT10SCD65K
Manufacturer: Microsemi Corporation Win Source Part Number: 814282-APT10SCD65K Packaging: Bulk Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 17A Reverse Recovery Time (trr): 0ns Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220 [K] Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 650V Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 10A Current - Reverse Leakage at Vr: 200μA at 650V Capacitance at Vr, F: 300pF at 1V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 814282-APT10SCD65K
Packaging: Bulk
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 17A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220 [K]
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 10A
Current - Reverse Leakage at Vr: 200μA at 650V
Capacitance at Vr, F: 300pF at 1V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - APT10SCD65K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT10SCD65K
Discrete Semiconductor Products - Diodes - Rectifiers APT10SCD65K
DIODE SIL CARB 650V 17A TO220

DIODE SIL CARB 650V 17A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-APT10SCD65K 814282-APT10SCD65K APT10SCD65K
Product Name 650V 17A TO220 Diode and Rectifier Diodes, Rectifiers - Single - APT10SCD65K Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data